Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E10-6S-470

Description
PT 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
PT 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06E10-6S-470 - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 SKT PLUG

PT 6C 6#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E10-6S-470
MIL Spec Connector - MIL-DTL-26482 I PT06E10-6S-470
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 10-6, Cable; Product Range Amphenol Industrial - 75K6201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-6, Cable; Product Range Amphenol Industrial
75K6201
Circular Connector, Plug, 10-6, Cable; Product Range Amphenol Industrial 75K6201
CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes

Supplier's Site Datasheet
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol Industrial - 55M4460 - Newark, An Avnet Company
Chicago, IL, United States
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol Industrial
55M4460
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol Industrial 55M4460
PT 6C 6#20 SKT PLUG ROHS COMPLIANT: YES

PT 6C 6#20 SKT PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06E10-6S-470 PT06E10-6S-470 75K6201 55M4460
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 10-6, Cable; Product Range Amphenol Industrial Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50015-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Ribbon Cable Connectors - 1658621-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
10 suppliers