Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT06E10-6PW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT06E10-6PW
MIL Spec Connector - MIL-DTL 5015, I PT06E10-6PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 39C6478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
39C6478
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 39C6478
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E10-6PW 39C6478
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data