Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E10-6P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E10-6P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06E10-6P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 81C8021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
81C8021
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 81C8021
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 18X4941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
18X4941
Circular Connector, Mil-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 18X4941
Circular Connector, MIL-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E10-6P-SR 81C8021 18X4941
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Plug, 6, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details