Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E10-5SW-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E10-5SW-SR
MIL Spec Connector - MIL-DTL-26482 I PT06E10-5SW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 71K9568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
71K9568
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 71K9568
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E10-5SW-SR 71K9568
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 4110656 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details