Amphenol Industrial PT06E-8-4S(SR)
MIL-26482 MS/PT/CMB
CONNECTOR
4 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721679 | PT06E-8-4S(SR) | PT06E-8-4S(SR)-ND | PT06E-8-4S(SR) | 70143387 | 95F1669 |
| Product Name | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class e,str plug w/cable clamp,size 8,4 #20 solder socket | Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |