AI-Solder Plug Connector 26482-1 W/SR
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
4 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Socapex PT06E-8-4P(SR)
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-8-4P(SR) | PT06E-8-4P(SR) | PT06E-8-4P(SR)-ND | 8721676 | 35H4784 | 70143378 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,str plug w/cable clamp,size 8,4 #20 solder pin cont |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |