4 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
connector,metal circ,str plug w/strain relief,cl e,sz8,4#20 solder pin cont,blk
CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-8-4P(470)-ND | PT06E-8-4P(470) | 70010240 | 26W3101 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,str plug w/strain relief,cl e,sz8,4#20 solder pin cont,blk | Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |