Amphenol Socapex PT06E-8-2P(SR)
2 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721667 | PT06E-8-2P(SR)-ND | PT06E-8-2P(SR) | 70143376 | 90B7080 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class e,str plug w/cable clamp,size 8,2 #20 solder pin cont | Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |