Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-22-41S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-22-41S
MIL Spec Connector - MIL-DTL-26482 I PT06E-22-41S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-22-41S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-22-41S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-22-41S
AI-Solder Plug E-Class Connector 26482-1

AI-Solder Plug E-Class Connector 26482-1

Buy Now
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial - 88J1549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial
88J1549
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial 88J1549
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-22-41S PT06E-22-41S 88J1549
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details