Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-22-21P

Description
AI-Solder Plug E-Class Connector 26482-1
Request a Quote Datasheet
Description
AI-Solder Plug E-Class Connector 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-22-21P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-22-21P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-22-21P
AI-Solder Plug E-Class Connector 26482-1

AI-Solder Plug E-Class Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-22-21P
MIL Spec Connector - MIL-DTL-26482 I PT06E-22-21P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-22-21P
MIL Spec Connector - MIL-DTL-26482 I PT06E-22-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial - 88J1384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial
88J1384
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial 88J1384
CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-22-21P PT06E-22-21P 88J1384
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details