Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-18-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT06E-18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT06E-18-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial - 88J1096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial
88J1096
Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial 88J1096
CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E-18-32S 88J1096
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers