8 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Plug Connector 26482-1 W/SR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E16-8S(SR)-ND | PT06E-16-8S(SR) | PT06E-16-8S(SR) | 95F1678 | 70011087 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial | connector,straight plug w/cable clamp,class e,size 16,8 #16 solder socket cont |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |