26 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts;
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts;
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-16-26P(SR)-ND | PT06E-16-26P(SR) | 70011098 | 95F1679 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,straight plug w/cable clamp,class e,size 16,26 #20 solder pin contact | Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |