Amphenol Industrial Circular Connector Assemblies PT06E-14-5S(470)

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E14-5S(470)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E14-5S(470)-ND
Circular Connector Assemblies PT06E14-5S(470)-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-5S(470)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-5S(470)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-14-5S(470) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-14-5S(470)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-14-5S(470)
AI-Solder Plug E-Class 26482-1

AI-Solder Plug E-Class 26482-1

Buy Now
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial - 26W3019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial
26W3019
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial 26W3019
CIRCULAR CONNECTOR, PLUG, 5POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E14-5S(470)-ND PT06E-14-5S(470) PT06E-14-5S(470) 26W3019
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers