CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06E-14-5P(SR)
5 Position Circular Connector Plug, Male Pins Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-14-5P(SR) | 8721651 | PT06E-14-5P(SR)-ND | PT06E-14-5P(SR) | 70143427 | 95F1674 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class e,str plug w/cable clamp,sz14,5 #16 solder pin cont | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |