Amphenol Industrial Circular Connector Assemblies PT06E-14-19S(SR)

Description
19 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E14-19S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E14-19S(SR)-ND
Circular Connector Assemblies PT06E14-19S(SR)-ND
19 Position Circular Connector Plug, Female Sockets Solder Cup

19 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-14-19S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-14-19S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-14-19S(SR)
SOLDER PLUG, OD

SOLDER PLUG, OD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-19S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-19S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-19S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-19S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 50F7850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
50F7850
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial 50F7850
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,class e,str plug w/cable clamp,size 14,19#20 solder socket - 70143438 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,str plug w/cable clamp,size 14,19#20 solder socket
70143438
connector,metal circ,class e,str plug w/cable clamp,size 14,19#20 solder socket 70143438
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E14-19S(SR)-ND PT06E-14-19S(SR) PT06E-14-19S(SR) 50F7850 70143438
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial connector,metal circ,class e,str plug w/cable clamp,size 14,19#20 solder socket
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details