Amphenol Socapex PT06E-14-19P(SR)
19 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721654 | PT06E-14-19P(SR)-ND | PT06E-14-19P(SR) | 70143442 | 95F1676 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class e,str plug w/cable clamp,size 14,19#20 solder pin con | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |