CONNECTOR
MIL-26482 MS/PT/CMB
18 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug E-Class Connector 26482-1
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts;
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-14-18S | PT06E-14-18S-ND | PT06E-14-18S | 25C5795 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |