15 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06E-14-15P(SR)
CIRCULAR CONN, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts;
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-14-15P(SR)-ND | PT06E-14-15P(SR) | 8721648 | 35H4760 | 70143460 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,str plug w/clamp,size 14,14#20 & 1#16 solder pin |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |