CONNECTOR
MIL-26482 MS/PT/CMB
4 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-4S(SR) | PT06E-12-4S(SR)-ND | PT06E-12-4S(SR) | 03J5509 | 70143457 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,str plug w/cable clamp,sz12,4#16 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |