Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-12-3S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06E-12-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-12-3S
MIL Spec Connector - MIL-DTL-26482 I PT06E-12-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-12-3S
MIL Spec Connector - MIL-DTL-26482 I PT06E-12-3S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-12-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-12-3S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-12-3S
AI-Solder Plug E-Class Connector 26482-1

AI-Solder Plug E-Class Connector 26482-1

Buy Now
Circular Connector Assemblies - 339-PT06E-12-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06E-12-3S-ND
Circular Connector Assemblies 339-PT06E-12-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
connector,straight plug,class e,size 12,3 #16 solder socket contact - 70011048 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,straight plug,class e,size 12,3 #16 solder socket contact
70011048
connector,straight plug,class e,size 12,3 #16 solder socket contact 70011048
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts. Features PT Solder is UL Approved Under File #E115497 Shell Components for These Series Are Aluminium 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
    Features
  • PT Solder is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminium
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial - 88J0493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
88J0493
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial 88J0493
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-12-3S PT06E-12-3S 339-PT06E-12-3S-ND 70011048 88J0493
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,straight plug,class e,size 12,3 #16 solder socket contact Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers