Amphenol Industrial Circular Connector Assemblies PT06E-12-3S(SR)

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E12-3S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E12-3S(SR)-ND
Circular Connector Assemblies PT06E12-3S(SR)-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-12-3S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-12-3S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-12-3S(SR)
SA

SA

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-12-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-12-3S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-12-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-12-3S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 95F1672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
95F1672
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 95F1672
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
connector,metal circ,class e,str plug w/cable clamp,sz12,3#16 solder socket cont - 70143455 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,str plug w/cable clamp,sz12,3#16 solder socket cont
70143455
connector,metal circ,class e,str plug w/cable clamp,sz12,3#16 solder socket cont 70143455
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E12-3S(SR)-ND PT06E-12-3S(SR) PT06E-12-3S(SR) 95F1672 70143455
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial connector,metal circ,class e,str plug w/cable clamp,sz12,3#16 solder socket cont
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Standard Circular Connectors - 1-2823445-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers