Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-10-98P

Description
AI-Solder Plug E-Class Connector 26482-1
Request a Quote Datasheet
Description
AI-Solder Plug E-Class Connector 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-10-98P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-10-98P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-10-98P
AI-Solder Plug E-Class Connector 26482-1

AI-Solder Plug E-Class Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-10-98P
MIL Spec Connector - MIL-DTL-26482 I PT06E-10-98P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial - 35H4745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
35H4745
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial 35H4745
CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-10-98P PT06E-10-98P 35H4745
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products