Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-10-98P(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-10-98P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-10-98P(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT06E-10-98P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E-10-98P(SR)-ND
Circular Connector Assemblies PT06E-10-98P(SR)-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 10-98, Cable; Product Range Amphenol Industrial - 35H4746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-98, Cable; Product Range Amphenol Industrial
35H4746
Circular Conn, Plug, 10-98, Cable; Product Range Amphenol Industrial 35H4746
CIRCULAR CONN, PLUG, 10-98, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-98, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

Supplier's Site
connector,straight plug w/cable clamp,class e,size 10,6 #20 solder pin contact - 70011046 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,straight plug w/cable clamp,class e,size 10,6 #20 solder pin contact
70011046
connector,straight plug w/cable clamp,class e,size 10,6 #20 solder pin contact 70011046
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-10-98P(SR) PT06E-10-98P(SR)-ND 35H4746 70011046
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Conn, Plug, 10-98, Cable; Product Range Amphenol Industrial connector,straight plug w/cable clamp,class e,size 10,6 #20 solder pin contact
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details