CONNECTOR
MIL SPEC CIR CONN, PLUG, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-10-6S(476) | 26W2955 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |