6 Position Circular Connector Plug, Male Pins Solder Cup
AI-Solder Plug E-Class 26482-1
CONNECTOR
MIL-26482 MS/PT/CMB
connector,metal circ,str plug w/strain relief,cl e,sz10,6 #20 solder pin,black
CIRCULAR CONN, PLUG, 10-6, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Insert Rotation:N RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-10-6P(470)-ND | PT06E-10-6P(470) | PT06E-10-6P(470) | 70010244 | 88J0382 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,str plug w/strain relief,cl e,sz10,6 #20 solder pin,black | Circular Conn, Plug, 10-6, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Solder |