CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-10-5S | 339-PT06E-10-5S-ND | 88J0344 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 volts |