CONNECTOR
5 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONN, PLUG, 10-5, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-10-5S(SR) | PT06E-10-5S(SR)-ND | 88J0345 | 70011033 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Conn, Plug, 10-5, Cable; Product Range Amphenol Industrial | connector,metal circ,str plug w/strain relief,cl e,sz 10,5#20 solder socket,oliv |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |