Amphenol Corporation Circular Connector Assemblies PT06E-10-5P(SR)

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E-10-5P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E-10-5P(SR)-ND
Circular Connector Assemblies PT06E-10-5P(SR)-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-10-5P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-10-5P(SR)
CONNECTOR

CONNECTOR

Buy Now
connector,metal circ,class e,str plug w/cable clamp,size 10,5#20 solder pin cont - 70143462 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,str plug w/cable clamp,size 10,5#20 solder pin cont
70143462
connector,metal circ,class e,str plug w/cable clamp,size 10,5#20 solder pin cont 70143462
Straight Plug, Copper Alloy Material Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR). The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT and MS⁄PT.

Straight Plug, Copper Alloy Material
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT and MS⁄PT.

Supplier's Site
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial - 88J0327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial
88J0327
Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial 88J0327
CIRCULAR CONNECTOR, PLUG, 5POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-10-5P(SR)-ND PT06E-10-5P(SR) 70143462 88J0327
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,class e,str plug w/cable clamp,size 10,5#20 solder pin cont Circular Connector, Plug, 5Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products