AMPHENOL CORPORATION
PT06CP22-55P -- PTCE 55C 55#20 PIN PLUG AMPHENOL
Amphenol Corporation
Ptce 55C 55#20 Pin Plug Amphenol
PT06CP22-55P
Description
PTCE 55C 55#20 PIN PLUG
Description
PTCE 55C 55#20 PIN PLUG
Suppliers
Ptce 55C 55#20 Pin Plug Amphenol
83T1831
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83T1831 |
|
Product Name
|
Ptce 55C 55#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Straight
Termination
PCB
View Details