Amphenol Industrial Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial PT06CE8-4P-LC

Description
PTCE 4C 4#20 PIN PLUG
Request a Quote
Description
PTCE 4C 4#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06CE8-4P-LC - PEI-Genesis
Philadelphia, PA, United States
PTCE 4C 4#20 PIN PLUG

PTCE 4C 4#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 34K0159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
34K0159
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 34K0159
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT06CE8-4P-LC 34K0159
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - EEG.0B.309.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details