PTCE 3C 3#20 SKT PLUG
PTCE 3C 3#20 SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PT06CE8-3S-LC | PT06CE8-3S-LC | 97J1912 |
| Product Name | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |