Amphenol Industrial Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial PT06CE20-41S-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial - 03M9781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial
03M9781
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial 03M9781
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9781
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details