Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A8-2S

Description
PT 2C 2#20 SKT PLUG
Request a Quote
Description
PT 2C 2#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A8-2S - PEI-Genesis
Philadelphia, PA, United States
PT 2C 2#20 SKT PLUG

PT 2C 2#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A8-2S
MIL Spec Connector - MIL-DTL-26482 I PT06A8-2S
CONNECTOR

CONNECTOR

Buy Now
Connector, Circular, 2Way, Size 8; Product Range Amphenol Industrial - 54AH1442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, 2Way, Size 8; Product Range Amphenol Industrial
54AH1442
Connector, Circular, 2Way, Size 8; Product Range Amphenol Industrial 54AH1442
CONNECTOR, CIRCULAR, 2WAY, SIZE 8; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; RoHS Compliant: No

CONNECTOR, CIRCULAR, 2WAY, SIZE 8; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A8-2S PT06A8-2S 54AH1442
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector, Circular, 2Way, Size 8; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Standard Circular Connectors - 1-1589690-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers