Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A8-2P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A8-2P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A8-2P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 85C1536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
85C1536
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial 85C1536
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A8-2P-SR 85C1536
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers