AMPHENOL INDUSTRIAL
PT06A24-31PY-P288 -- PT 31C 31#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Plug Amphenol Industrial
PT06A24-31PY-P288
Description
PT 31C 31#16 PIN PLUG
Description
PT 31C 31#16 PIN PLUG
Suppliers
Pt 31C 31#16 Pin Plug Amphenol Industrial
04AJ2057
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2057 |
|
Product Name
|
Pt 31C 31#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
6.0 amps
View Details
2 suppliers