AMPHENOL INDUSTRIAL
PT06A24-31P-072 -- PT 31C 31#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Plug Amphenol Industrial
PT06A24-31P-072
Description
PT 31C 31#16 PIN PLUG
Description
PT 31C 31#16 PIN PLUG
Suppliers
Pt 31C 31#16 Pin Plug Amphenol Industrial
04AJ2050
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2050 |
|
Product Name
|
Pt 31C 31#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details