Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT06A22-55SX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT06A22-55SX
MIL Spec Connector - MIL-DTL 5015, I PT06A22-55SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial - 86C7710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
86C7710
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial 86C7710
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A22-55SX 86C7710
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details