Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A22-55P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A22-55P
MIL Spec Connector - MIL-DTL-26482 I PT06A22-55P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT06A22-55P - PEI-Genesis
Philadelphia, PA, United States
PT 55C 55#20 PIN PLUG

PT 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial - 93F9361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial
93F9361
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial 93F9361
CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial - 25K9643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
25K9643
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial 25K9643
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A22-55P Amphenol PT06A22-55P 93F9361 25K9643
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details