Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A22-36PX-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A22-36PX-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A22-36PX-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Amphenol Industrial - 97J1885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Amphenol Industrial
97J1885
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Amphenol Industrial 97J1885
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A22-36PX-SR 97J1885
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 36 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details