AMPHENOL INDUSTRIAL
PT06A22-21PX-027 -- PT 21C 21#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 21C 21#16 Pin Plug Amphenol Industrial
PT06A22-21PX-027
Description
PT 21C 21#16 PIN PLUG
Description
PT 21C 21#16 PIN PLUG
Suppliers
Pt 21C 21#16 Pin Plug Amphenol Industrial
04AJ1900
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1900 |
|
Product Name
|
Pt 21C 21#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details