Amphenol Industrial Circular Connector Plug Size 20, 27 Position, Cable; Product Range Amphenol Industrial PT06A20-27P-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 27 Position, Cable; Product Range Amphenol Industrial - 16J0586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 27 Position, Cable; Product Range Amphenol Industrial
16J0586
Circular Connector Plug Size 20, 27 Position, Cable; Product Range Amphenol Industrial 16J0586
CIRCULAR CONNECTOR PLUG SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J0586
Product Name Circular Connector Plug Size 20, 27 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data