Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A20-25S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A20-25S
MIL Spec Connector - MIL-DTL-26482 I PT06A20-25S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 25 Position, Cable; Product Range Amphenol Industrial - 97J1864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 25 Position, Cable; Product Range Amphenol Industrial
97J1864
Circular Connector Plug Size 20, 25 Position, Cable; Product Range Amphenol Industrial 97J1864
CIRCULAR CONNECTOR PLUG SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A20-25S 97J1864
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 25 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers