AMPHENOL INDUSTRIAL
PT06A20-25PX-027 -- PT 25C 25#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 25C 25#20 Pin Plug Amphenol Industrial
PT06A20-25PX-027
Description
PT 25C 25#20 PIN PLUG
Description
PT 25C 25#20 PIN PLUG
Suppliers
Pt 25C 25#20 Pin Plug Amphenol Industrial
04AJ1804
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1804 |
|
Product Name
|
Pt 25C 25#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details