AMPHENOL INDUSTRIAL
PT06A20-25PW-027 -- PT 25C 25#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 25C 25#20 Pin Plug Amphenol Industrial
PT06A20-25PW-027
Description
PT 25C 25#20 PIN PLUG
Description
PT 25C 25#20 PIN PLUG
Suppliers
Pt 25C 25#20 Pin Plug Amphenol Industrial
04AJ1801
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1801 |
|
Product Name
|
Pt 25C 25#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details