Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A18-32SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A18-32SW
MIL Spec Connector - MIL-DTL-26482 I PT06A18-32SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 97J1855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
97J1855
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial 97J1855
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A18-32SW 97J1855
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Modular Connectors / Ethernet Connectors - 201T24LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details