Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A18-32SW-072

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A18-32SW-072
MIL Spec Connector - MIL-DTL-26482 I PT06A18-32SW-072
CONNECTOR

CONNECTOR

Buy Now
Pt 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial - 16AC8338 - Newark, An Avnet Company
Chicago, IL, United States
Pt 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial
16AC8338
Pt 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial 16AC8338
PT 32C 32#20 SKT PLUG ROHS COMPLIANT: YES

PT 32C 32#20 SKT PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A18-32SW-072 16AC8338
Product Name MIL Spec Connector - MIL-DTL-26482 I Pt 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details