Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A18-32PW

Description
AI-Solder Plug Connector 26482-1
Request a Quote
Description
AI-Solder Plug Connector 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A18-32PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A18-32PW
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A18-32PW
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Swedesboro, NJ, United States
PT 32C 32#20 PIN PLUG

PT 32C 32#20 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 26C0340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
26C0340
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial 26C0340
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A18-32PW PT06A18-32PW 26C0340
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products