Amphenol Industrial Circular Connector Plug Size 18, 30 Position, Cable; Product Range Amphenol Industrial PT06A18-30S-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Amphenol Industrial - 25K9636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Amphenol Industrial
25K9636
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Amphenol Industrial 25K9636
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K9636
Product Name Circular Connector Plug Size 18, 30 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data