Amphenol Industrial Circular Connectors - PT06A16-99S-SR PT06A16-99S-SR

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 766357-PT06A16-99S-S R Series: * Family Name: PT Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KPT06F16-99S23; KPT06B16-99S07; KPT06F16-99S07; Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 766357-PT06A16-99S-S R Series: * Family Name: PT Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KPT06F16-99S23; KPT06B16-99S07; KPT06F16-99S07; Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - PT06A16-99S-SR - 766357-PT06A16-99S-SR - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT06A16-99S-SR
766357-PT06A16-99S-SR
Circular Connectors - PT06A16-99S-SR 766357-PT06A16-99S-SR
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 766357-PT06A16-99S-S R Series: * Family Name: PT Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KPT06F16-99S23; KPT06B16-99S07; KPT06F16-99S07; Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 766357-PT06A16-99S-SR
Series: *
Family Name: PT
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): KPT06F16-99S23; KPT06B16-99S07; KPT06F16-99S07;
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 86C7650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
86C7650
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial 86C7650
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 766357-PT06A16-99S-SR 86C7650
Product Name Circular Connectors - PT06A16-99S-SR Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details